CENELEC - EN IEC 60034-14
Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of vibration severity
Organization: | CENELEC |
Publication Date: | 1 October 2018 |
Status: | active |
Page Count: | 24 |
ICS Code (Rotating machinery in general): | 29.160.01 |
scope:
This part of IEC 60034 specifies the factory acceptance vibration test procedures and vibration limits for certain electrical machines under specified conditions, when uncoupled from any load or prime mover.
It is applicable to DC and three-phase AC machines, with shaft heights 56 mm and higher and a rated output up to 50 MW, at operational speeds from 120 min-1 up to and including 15 000 min-1.
This document is not applicable to machines mounted in situ (on site), three-phase commutator motors, single-phase machines, three-phase machines operated on single-phase systems, vertical waterpower generators, turbine generators greater than 20 MW and machines with magnetic bearings or series-wound machines.
NOTE For machines measured in situ, refer to applicable parts of ISO 20816, ISO 10816 and ISO 7919.