CEI EN 60730-2-6
Automatic electrical controls Part 2: Particular requirements for automatic electrical pressure sensing controls including mechanical requirements
active, Most Current
Buy Now
Organization: | CEI |
Publication Date: | 1 January 2019 |
Status: | active |
Page Count: | 32 |
ICS Code (Automatic controls for household use): | 97.120 |
Document History
November 1, 2020
Automatic electrical controls Part 2: Particular requirements for automatic electrical pressure sensing controls including mechanical requirements
This part of IEC 60730 applies to automatic electrical pressure sensing controls for use in, on or in association with, equipment. The equipment may use electricity, gas, oil, solid fuel, solar...
January 1, 2019
Automatic electrical controls Part 2: Particular requirements for automatic electrical pressure sensing controls including mechanical requirements
A description is not available for this item.
CEI EN 60730-2-6
January 1, 2019
Automatic electrical controls Part 2: Particular requirements for automatic electrical pressure sensing controls including mechanical requirements
A description is not available for this item.
September 1, 2016
Automatic electrical controls Part 2: Particular requirements for automatic electrical pressure sensing controls including mechanical requirements
This part of IEC 60730 applies to automatic electrical pressure sensing controls with a minimum gauge pressure rating of –60 kPa and a maximum gauge pressure rating of 4,2 MPa, for use in, on or in...
December 1, 2009
Automatic electrical controls for household and similar use Part 2: Particular requirements for automatic electrical pressure sensing controls including mechanical requirements
La presente Norma fa parte della serie EN 60730 che si occupa dei dispositivi elettrici automatici di comando ed in particolare tratta le prescrizioni particolari per i dispositivi elettrici...
September 1, 1998
Automatic electrical controls for household and similar use - Part 2: Particular requirements for automatic electrical pressure sensing controls including mechanical requirements
La presente variante riporta le adeguate modifiche così che la CEI EN 60730-2-6:1996 (CEI 107-82) può essere letta congiuntamente con la Parte 1 costituita dalla EN 60730-1:1996 (CEI 72-2) e relative...
April 1, 1996
Automatic electrical controls for household and similar use - Part 2: Particular requirements for automatic electrical pressure sensing controls including mechanical requirements
La presente Norma si applica ai dispositivi elettrici automatici di comando sensibili alla pressione, con pressione nominale minima di –60 kPa e una pressione nominale massima di 4,2 MPa utilizzati...