NEN-EN-IEC 61753-111-08
Fibre optic interconnecting devices and passive components - Performance standard - Part 111- 08: Sealed closures for Category G - Ground
active, Most Current
Organization: | NEN |
Publication Date: | 1 May 2021 |
Status: | active |
Page Count: | 44 |
ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 contains the minimum tests, test severities and measurement requirements which a sealed fibre optic closure need to meet in order to be categorised as meeting the IEC standard for category G - Ground, as defined in Table A.14 of IEC 61753-1:2018. Free breathing closures are not covered in this document.
Document History
NEN-EN-IEC 61753-111-08
May 1, 2021
Fibre optic interconnecting devices and passive components - Performance standard - Part 111- 08: Sealed closures for Category G - Ground
This part of IEC 61753 contains the minimum tests, test severities and measurement requirements which a sealed fibre optic closure need to meet in order to be categorised as meeting the IEC standard...
March 1, 2010
Fibre optic interconnecting devices and passive components performance standard - Part 111-8: Sealed closures for category G - Ground
This part of IEC 61753 contains the minimum test and measurement requirements and severities which a sealed fibre optic closure must satisfy in order to be categorised as meeting the IEC standard for...