NEN-EN-IEC 61753-111-07
Fibre optic interconnecting devices and passive components - Performance standard - Part 111- 07: Sealed closures - Category A - Aerial
active, Most Current
Organization: | NEN |
Publication Date: | 1 October 2021 |
Status: | active |
Page Count: | 72 |
ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 contains the minimum tests, test severities and measurement requirements which a sealed fibre optic closure need to meet in order to be categorised as meeting the IEC standard for category A - Aerial, as defined in Table A.13 of IEC 61753-1:2018. Free breathing closures are not covered in this document.
Document History
NEN-EN-IEC 61753-111-07
October 1, 2021
Fibre optic interconnecting devices and passive components - Performance standard - Part 111- 07: Sealed closures - Category A - Aerial
This part of IEC 61753 contains the minimum tests, test severities and measurement requirements which a sealed fibre optic closure need to meet in order to be categorised as meeting the IEC standard...