CEI - EN IEC 61753-111-07
Fibre optic interconnecting devices and passive components - Performance standard Part 111-07: Sealed closures - Category A - Aerial
active, Most Current
Organization: | CEI |
Publication Date: | 1 June 2022 |
Status: | active |
Page Count: | 38 |
ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 contains the minimum tests, test severities and measurement requirements which a sealed fibre optic closure need to meet in order to be categorised as meeting the IEC standard for category A - Aerial, as defined in Table A.13 of IEC 61753-1:2018. Free breathing closures are not covered in this document.
Document History
EN IEC 61753-111-07
June 1, 2022
Fibre optic interconnecting devices and passive components - Performance standard Part 111-07: Sealed closures - Category A - Aerial
This part of IEC 61753 contains the minimum tests, test severities and measurement requirements which a sealed fibre optic closure need to meet in order to be categorised as meeting the IEC standard...
April 1, 2011
Fibre optic interconnecting devices and passive components - Performance standard Part 111-7: Sealed closures for category A - Aerial
La Norma contiene le prove minime nonché le prescrizioni di misura e le severità che una muffola ermetica per fibra ottica deve soddisfare allo scopo di essere considerata di categoria A
aerea...