IEC 62271-202

High-voltage switchgear and controlgear – Part 202: High-voltage/low-voltage prefabricated substation

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 2015
Status: active
Page Count: 8
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

August 1, 2023
High-voltage switchgear and controlgear – Part 202: AC prefabricated substations for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
June 1, 2022
High-voltage switchgear and controlgear – Part 202: AC prefabricated substations for rated voltages above 1 kV and up to and including 52 kV
This part of IEC 62271 specifies the service conditions, rated characteristics, general structural requirements and test methods of enclosed high-voltage prefabricated substations. These...
IEC 62271-202
April 1, 2015
High-voltage switchgear and controlgear – Part 202: High-voltage/low-voltage prefabricated substation
A description is not available for this item.
March 1, 2014
High-voltage switchgear and controlgear – Part 202: High-voltage/low-voltage prefabricated substation
This part of IEC 62271 specifies the service conditions, rated characteristics, general structural requirements and test methods of high voltage/low voltage or low voltage/high voltage prefabricated...
June 1, 2006
High-voltage switchgear and controlgear – Part 202: High-voltage/low-voltage prefabricated substation
This part of IEC 62271 specifies the service conditions, rated characteristics, general structural requirements and test methods of HV/LV or LV/HV prefabricated substations, which are...

References

Advertisement