IEC 60052
Voltage measurement by means of standard air gaps
Organization: | IEC |
Publication Date: | 1 October 2002 |
Status: | active |
Page Count: | 64 |
ICS Code (Electrical and electronic testing): | 19.080 |
scope:
IEC 60052 sets forth recommendations concerning the construction and use of standard air gaps for the measurement of peak values of the following four types of voltage:
a) alternating voltages of power frequencies;
b) full lightning impulse voltages;
c) switching impulse voltages;
d) direct voltages.
Air gaps constructed and used in accordance with this standard represent IEC standard measuring devices in accordance with IEC 60060-2 and are primarily intended for performance checks of high voltage measuring systems.