ASTM International - ASTM F2611-15
Standard Guide for Design and Construction of Chain Link Security Fencing
Organization: | ASTM International |
Publication Date: | 1 July 2015 |
Status: | active |
Page Count: | 5 |
ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
ICS Code (External structures): | 91.090 |
scope:
1.1 This guide provides the material and installation standards for selection in the design of a security chain link fence system. The proper material selection, system installation and layout can substantially increase the difficulty to penetrate; thereby, increasing the intrusion delay time.
1.2 This guide does not purport to address all of the physical protection security concerns. It is the responsibility of the user of this standard to establish the appropriate design for the level of physical protection required and determine the applicability of regulatory requirements or limitations prior to use.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 It is recommended that Guide F1553 be followed for the format of this guide.
abstract:
This guide establishes the material selection, system design, and layout requirements, aas well as installation procedures for chain link security fence systems intended to substantially increase... View More