CEI UNI EN ISO/IEC 17024
Conformity assessment General requirements for bodies operating certification of persons
active, Most Current
Buy Now
Organization: | CEI |
Publication Date: | 1 October 2012 |
Status: | active |
Page Count: | 50 |
ICS Code (Product and company certification. Conformity assessment): | 03.120.20 |
scope:
This International Standard contains principles and requirements for a body certifying persons against specific requirements, and includes the development and maintenance of a certification scheme for persons.
Note For the purposes of this International Standard, the term "certification body" is used in place of the full term "certification body for persons", and the term "certification scheme" is used in place of the full term "certification scheme for persons".
Document History
CEI UNI EN ISO/IEC 17024
October 1, 2012
Conformity assessment General requirements for bodies operating certification of persons
This International Standard contains principles and requirements for a body certifying persons against specific requirements, and includes the development and maintenance of a certification scheme...
October 1, 2008
Conformity assessment General requirements for bodies operating certification of persons
La Norma indica i requisiti per gli organismi che operano nel campo della certificazione delle persone. Essa è stata elaborata con l’obiettivo di definire parametri di riferimento oggettivi, a...