BSI - BS EN 4128
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 MPa (at ambient temperature) / 425 Degree C
active, Most Current
Buy Now
Organization: | BSI |
Publication Date: | 31 March 2016 |
Status: | active |
Page Count: | 14 |
ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
December 11, 2023
Draft BS EN 4128 Aerospace series - Bolts, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 Mpa (at ambient temperature) / 425 °C
A description is not available for this item.
BS EN 4128
March 31, 2016
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 MPa (at ambient temperature) / 425 Degree C
A description is not available for this item.
July 31, 2009
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 MPa (at ambient temperature) / 425 Degree C
A description is not available for this item.