AENOR - UNE-EN ISO 13935-2 ENG
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method (ISO 13935-2:2014)
active, Most Current
Buy Now
Organization: | AENOR |
Publication Date: | 3 December 2014 |
Status: | active |
Page Count: | 18 |
ICS Code (Textiles in general): | 59.080.01 |
ICS Code (Clothes): | 61.020 |
Document History
UNE-EN ISO 13935-2 ENG
December 3, 2014
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method (ISO 13935-2:2014)
A description is not available for this item.
October 20, 1999
TEXTILES. SEAM TENSILE PROPERTIES OF FABRICS AND MADE-UP TEXTILE ARTICLES. PART 2: DETERMINATION OF MAXIMUM FORCE TO SEAM RUPTURE USING THE GRAB METHOD (ISO 13935-2:1999)
A description is not available for this item.