DS/EN 14620-1
Design and manufacture of site built, vertical, cylindrical, flat-bottomed steel tanks for the storage of refrigerated, liquefied gases with operating temperatures between 0 °C and -165 °C - Part 1: General
Organization: | DS |
Publication Date: | 9 January 2007 |
Status: | active |
Page Count: | 38 |
ICS Code (Stationary containers and tanks): | 23.020.10 |
scope:
This European Standard is a specification for vertical, cylindrical tanks, built on site, above ground
and of which the primary liquid container is made of steel. The secondary container, if applicable, may
be of steel or of concrete or a combination of both. An inner tank made only of pre-stressed concrete
is excluded from the scope of this European Standard.
This European Standard specifies principles and application rules for the structural design of the
"containment" during construction, testing, commissioning, operation (accidental included), and
decommissioning. It does not address the requirements for ancillary equipment such as pumps,
pumpwells, valves, piping, instrumentation, staircases etc. unless they can affect the structural design
of the tank.
This European Standard applies to storage tanks designed to store products, having an atmospheric
boiling point below ambient temperature, in a dual phase, i.e. liquid and vapour. The equilibrium
between liquid and vapour phases being maintained by cooling down the product to a temperature
equal to, or just below, its atmospheric boiling point in combination with a slight overpressure in the
storage tank.
The maximum design pressure of the tanks covered by this European Standard is limited to
500 mbar. For higher pressures, reference can be made to EN 13445, Parts 1 to 5.
The operating range of the gasses to be stored is between 0 °C and -165 °C. The tanks for the
storage of liquefied oxygen, nitrogen and argon are excluded.
The tanks are used to store large volumes of hydrocarbon products and ammonia with low
temperature boiling points, generally called "Refrigerated Liquefied Gases" (RLG's). Typical products
stored in the tanks are: methane, ethane, propane, butane, ethylene, propylene, butadiene (this range includes the LNG's and LPG's).
NOTE Properties of the gases are given in Annex A.
The requirements of this European Standard cannot cover all details of design and construction because of the variety of sizes and configurations that may be employed. Where complete requirements for a specific design are not provided, the intention is for the designer, subject to approval of the purchaser's authorized representative, to provide design and details that are as safe
as those laid out in this European Standard.
This European Standard specifies general requirements for the tank concept, selection and general
design considerations.