JSA - JIS R 1701-4

Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for air purification performance of photocatalytic materials - Part 4: Removal of formaldehyde

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 July 2016
Status: active
Page Count: 17
ICS Code (Advanced ceramics): 81.060.30
scope:

This Standard specifies the method to test the removal performance of formaldehyde (HeHO), among air purification performances, of the photocatalytic materials supported on the surface of building materials and other products

This Standard is mainly intended for photocatalysts which are effective in ultraviolet (UV) region within a wavelength range of 300 nm to 380 nm, under solar radiation. To the testing of formaldehyde removal performance under visible light, the method given in JIS R 1751-4 shall be applied instead of the method specified in this Standard.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 22197-4: 2013 Fine ceramics (advanced ceramics, advanced technical ceramics)-Test method for air-purification performance of semiconducting photocatalytic materials-Part 4: Removal of formaldehyde (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.

Document History

JIS R 1701-4
July 20, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for air purification performance of photocatalytic materials - Part 4: Removal of formaldehyde
This Standard specifies the method to test the removal performance of formaldehyde (HeHO), among air purification performances, of the photocatalytic materials supported on the surface of building...
October 20, 2008
Fine ceramics (advanced ceramics, advanced technical ceramics)-Test method for air purification performance of photocatalytic materials-Part 4: Removal of formaldehyde
A description is not available for this item.

References

Advertisement