IEC 60364-7-708
INTERNATIONAL STANDARD IEC CEI NORME INTERNATIONALE 60364-7-708 Second edition Deuxième édition 2007-05 Low-voltage electrical installations – Part 7-708: Requirements for special installations or locations – Caravan parks, camping parks and similar locations
Organization: | IEC |
Publication Date: | 1 May 2007 |
Status: | inactive |
Page Count: | 24 |
ICS Code (Electricity supply systems): | 91.140.50 |
ICS Code (Camping equipment and camp-sites): | 97.200.30 |
scope:
The particular requirements of this section apply to that portion of the electrical installation in caravan parks providing facilities for connection of leisure accommodation vehicles (including caravans) or tents, and to the internal electrical installations in caravans and motor caravans for rated voltages not exceeding 440 V.
They do not apply to the internal electrical installations of leisure homes and mobile homes, fixed recreational vehicles, transportable sheds and the like, temporary premises or structures.