GMW17410
Polyamide 46 - Glass Fiber Reinforced, Heat Stabilized
inactive
Buy Now
Organization: | GMW |
Publication Date: | 1 January 2017 |
Status: | inactive |
Page Count: | 5 |
scope:
Material Description.
This specification covers the properties of glass fiber reinforced, heat stabilized polyamide 46, pellet form, injection molding compound.
Symbols. The material abbreviation according to ISO 11469 is shown in Table 1.
Applicability. Typical applications include: timing surfaces, transmission components, dampeners, light bulb sockets, corrugated tubing, and gears.
Document History
August 1, 2017
Polyamide 46 – Glass Fiber Reinforced, Heat Stabilized
Material Description. This specification covers the properties of glass fiber reinforced, heat stabilized polyamide 46, pellet form, injection molding compound.
Symbols. The material abbreviation...
GMW17410
January 1, 2017
Polyamide 46 - Glass Fiber Reinforced, Heat Stabilized
Material Description.
This specification covers the properties of glass fiber reinforced, heat stabilized polyamide 46, pellet form, injection molding compound.
Symbols. The material abbreviation...
December 1, 2016
Nylon 46 - 40% Glass Fiber Reinforced, Heat Stabilized
Material Description. This specification covers the properties of glass fiber reinforced, heat stabilized polyamide 46, pellet form, injection molding compound.
Symbols. The material abbreviation...