IEC 60189-3

Low-frequency cables and wires with PVC insulation and PVC sheath – Part 3: Equipment wires with solid or stranded conductor wires, PVC insulated, in singles, pairs and triples

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2007
Status: active
Page Count: 16
ICS Code (Wires): 29.060.10
ICS Code (Cables): 29.060.20
scope:

This standard is applicable to equipment wires with solid or stranded conductor, polyvinyl chloride (PVC) insulated, in singles, pairs and triples.

Object

The object of this standard is to specify requirements for wires used :

 - on one hand, for the internal wiring of telecommunication equipment, object of Section Two;

 - on the other hand, for the internal wiring of industrial and consumer electronic equipment, object of Section Three.

General

This standard shall be used in conjunction with IEC Publication 189-1.

It is the responsibility of the manufacturer to establish quality assurance by quality control procedures which will ensure t h a t the product will meet the requirements of this standard. It is not intended t h a t a complete testing programme shalt be carried out on every length of conductor. When the purchaser wishes to specify acceptance tests or other quality procedures, it is essential that agreement be reached between the purchaser and the manufacturer by the time of ordering.

Document History

IEC 60189-3
May 1, 2007
Low-frequency cables and wires with PVC insulation and PVC sheath – Part 3: Equipment wires with solid or stranded conductor wires, PVC insulated, in singles, pairs and triples
This standard is applicable to equipment wires with solid or stranded conductor, polyvinyl chloride (PVC) insulated, in singles, pairs and triples. Object The object of this standard is to specify...
June 1, 1988
Low-Frequency Cables and Wires with PVC Insulation and PVC Sheath Part 3: Equipment Wires with Solid or Stranded Conductor, PVC Insulated, in Singles, Pairs and Triples
This standard is applicable to equipment wires with solid or stranded conductor, polyvinyl chloride (PVC) insulated, in singles, pairs and triples. Object The object of this standard is to specify...

References

Advertisement