ISO 20401
Pneumatic fluid power systems - Directional control valves - Specification of pin assignment for 8 mm and 12 mm diameter electrical round connectors
active, Most Current
Buy Now
Organization: | ISO |
Publication Date: | 1 July 2017 |
Status: | active |
Page Count: | 12 |
ICS Code (Control components): | 23.100.50 |
scope:
This document specifies the pin assignment for pneumatic directional control valves when used together with 8 mm and 12 mm diameter electrical round connectors according to IEC 60947-5-2. This definition is valid for connectors as shown in IEC 60947-5-2:2004, Figures D.2 and D.4, which are shown in Clause 4.
Document History
ISO 20401
July 1, 2017
Pneumatic fluid power systems - Directional control valves - Specification of pin assignment for 8 mm and 12 mm diameter electrical round connectors
This document specifies the pin assignment for pneumatic directional control valves when used together with 8 mm and 12 mm diameter electrical round connectors according to IEC 60947-5-2. This...
August 1, 2005
Pneumatic fluid power systems — Directional control valves — Specification of pin assignment for electrical round connectors of diameters 8 mm and 12 mm TECHNICAL CORRIGENDUM 1
A description is not available for this item.
January 15, 2005
Pneumatic fluid power systems - Directional control valves - Specification of pin assignment for electrical round connectors of diameters 8 mm and 12 mm
A description is not available for this item.