DSF/IEC 62236-3-2
IEC 62236-3-2 ED3: Railway applications – Electromagnetic compatibility – Part 3-2: Rolling stock – Apparatus
Organization: | DS |
Status: | inactive |
Page Count: | 22 |
scope:
This International Standard applies to emission and immunity aspects of EMC for electrical and electronic apparatus intended for use on railway rolling stock. IEC 62236-3-2 applies for the integration of apparatus on rolling stock. The frequency range considered is from DC to 400 GHz. No measurements need to be performed at frequencies where no requirement is specified. The application of tests depends on the particular apparatus, its configuration, its ports, its technology and its operating conditions. This standard takes into account the internal environment of the railway rolling stock and the external environment of the railway, and interference to the apparatus from equipment such as hand-held radio-transmitters. If a port is intended to transmit or receive for the purpose of radio communication (intentional radiators, e.g. transponder systems), then the radiated emission requirement in this standard is not intended to be applicable to the intentional transmission from a radio-transmitter as defined by the ITU.