CEN - EN 15316-4-5

Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-5: District heating and cooling, Module M3-8-5, M4-8-5, M8-8-5, M11-8-5

active, Most Current
Organization: CEN
Publication Date: 1 May 2017
Status: active
Page Count: 32
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard defines the determination of energy indicators of district energy systems. District energy systems may be district heating, district cooling or other district energy carriers.

Table 1 shows the relative position of this standard within the set of EPB standards in the context of the modular structure as set out in EN ISO 52000‑1.

NOTE 1 In CEN ISO/TR 52000‑2 the same table can be found, with, for each module, the numbers of the relevant EPB standards and accompanying technical reports that are published or in preparation.

NOTE 2 The modules represent EPB standards, although one EPB standard may cover more than one module and one module may be covered by more than one EPB standard, for instance a standard may cover a simplified and a detailed method respectively. See also Clause 2 and Tables A.1 and B.1.

Document History

EN 15316-4-5
May 1, 2017
Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-5: District heating and cooling, Module M3-8-5, M4-8-5, M8-8-5, M11-8-5
This European Standard defines the determination of energy indicators of district energy systems. District energy systems may be district heating, district cooling or other district energy carriers....
July 1, 2007
Heating systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-5: Space heating generation systems, the performance and quality of district heating and large volume systems
A description is not available for this item.

References

Advertisement