FORD ESB-M4D353-A4
NYLON (TYPE 6/6), MINERAL FILLED - EXTERIOR, PAINTED BODY COLOR ***TO BE USED WITH FORD WSS-M99P1111-A***
Organization: | FORD |
Publication Date: | 29 February 2008 |
Status: | inactive |
Page Count: | 4 |
scope:
The materials defined by these specifications are injection molding grade mineral filled nylons with high mechanical and thermal properties, good surface finish, excellent moldability, and dimensional stability.
ESB-M4D353-A1 Material offers superior "toughness", including impact resistance.
ESB-M4D353-A2 Material offers superior overall strength, including high rigidity.
ESB-M4D353-A3 Material contains 15% glass fiber in addition to 25% mineral filler, to achieve exceptional creep and warp resistance suitable for exterior body components, painted in body color.
ESB-M4D353-A4 Material offers superior surface quality, suitable for exterior body components, painted in body color.
ESB-M4D353 Suffix designations correspond to former "type" categorization as follows:
ESB-M4D353-A1 Replaces ESB-M4D353-A, Type I
ESB-M4D353-A2 Replaces ESB-M4D353-A, Type II
Existing drawings specifying ESB-M4D353-A, Types I or II do not require revision to reflect this new suffix classification.