BSI - BS EN 4463
Aerospace series — Steel FE-PM1506 (X5CrNiMoAl13-8-2) — Vacuum induction melted and consumable electrode remelted — Solution treated and precipitation treated — Bar — a or D less than or equival to 150 mm — Rm greater than or equival to 1 400 MPa
active, Most Current
Buy Now
Organization: | BSI |
Publication Date: | 30 June 2008 |
Status: | active |
Page Count: | 10 |
ICS Code (Steels): | 49.025.10 |
Document History
BS EN 4463
June 30, 2008
Aerospace series — Steel FE-PM1506 (X5CrNiMoAl13-8-2) — Vacuum induction melted and consumable electrode remelted — Solution treated and precipitation treated — Bar — a or D less than or equival to 150 mm — Rm greater than or equival to 1 400 MPa
A description is not available for this item.