IEC 61039

Classification of insulating liquids

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2008
Status: active
Page Count: 28
ICS Code (Insulating oils): 29.040.10
ICS Code (29.035.40): 29.035.40
scope:

This International Standard establishes the detailed classification of the N family (insulating liquids) that belongs to class L (lubricants, industrial oils and related products) in accordance with ISO 8681 and ISO 6743-99, affecting product categories that include products derived from petroleum processing, synthetic chemical products and synthetic and natural esters.

Document History

IEC 61039
July 1, 2008
Classification of insulating liquids
This International Standard establishes the detailed classification of the N family (insulating liquids) that belongs to class L (lubricants, industrial oils and related products) in accordance with...
October 1, 1990
General Classification of Insulating Liquids
A description is not available for this item.

References

Advertisement