FORD WSS-M1H711-F2
FABRIC, ARCO PATTERN, WOVEN JACQUARD, 6 mm ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
Organization: | FORD |
Publication Date: | 26 November 2008 |
Status: | inactive |
Page Count: | 4 |
scope:
The material defined by these specifications is a woven jacquard polyester face fabric which can be flame laminated to polyester or polyether urethane foam and backed with either a knitted fabric or polyurethane film. It can also be backed with an HFW weldable backcoating.
Document History
FORD WSS-M1H711-F2
November 26, 2008
FABRIC, ARCO PATTERN, WOVEN JACQUARD, 6 mm ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a woven jacquard polyester face fabric which can be flame laminated to polyester or polyether urethane foam and backed with either a knitted fabric or...
March 19, 2003
FABRIC, ARCO PATTERN, WOVEN JACQUARD, 6 MM ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by these specifications is a woven jacquard polyester face fabric which can be flame laminated to polyester or polyether urethane foam and backed with either a knitted...
May 2, 1996
FABRIC, ARCO PATTERN, WOVEN JACQUARD, 6 MM
1. SCOPE The material defined by this specification is a woven jacquard polyester face fabric which can be flame laminated to polyester or polyether urethane foam and backed with either a knitted...