DSF/IEC 61000-3-5 TS Ed. 2.0
Electromagnetic compatibility (EMC) - Part 3-5: Limits - Limitation of voltage fluctuations and flicker in low-voltage power supply systems for equipment with rated current greater than 75 A
Organization: | DS |
Status: | pending |
Page Count: | 12 |
ICS Code (Immunity): | 33.100.20 |
scope:
This section of IEC 61000-3 is concerned with the emission of disturbances due to voltage fluctuations and flicker. The recommendations in this Technical Specification are applicable to electrical and electronic equipment that has a rated input current exceeding 75A per phase and is intended to be connected to a public low-voltage a.c. distribution system. The recommendations that specify the information enabling a supply authority, manufacturer, or consumer to assess equipment are in the form of a questionnaire, included as Annex A