DSF/FPREN ISO 5821
Resistance welding - Spot welding electrode caps (ISO 5821:2009)
active, Most Current
Buy Now
Organization: | DS |
Status: | active |
Page Count: | 18 |
ICS Code (Welding consumables): | 25.160.20 |
ICS Code (Welding equipment): | 25.160.30 |
scope:
This International Standard specifies the dimensions and tolerances of resistance spot welding electrode caps, where a female taper (see ISO 1089) is used to fix the cap to an electrode adaptor (see ISO 5183-1 and ISO 5183-2). It applies only to electrode caps for which the electrode force, FE, given for diameter d1 in Table 2 and Table A.2 is not exceeded.
Document History
December 7, 2009
Resistance welding - Spot welding electrode caps
This International Standard specifies the dimensions and tolerances of resistance spot welding electrode caps, where a female taper (see ISO 1089) is used to fix the cap to an electrode adaptor (see...
DSF/FPREN ISO 5821
Resistance welding - Spot welding electrode caps (ISO 5821:2009)
This International Standard specifies the dimensions and tolerances of resistance spot welding electrode caps, where a female taper (see ISO 1089) is used to fix the cap to an electrode adaptor (see...