NASA-LLIS-0925
Lessons Learned - KAO (Kuiper Airborne Observatory) Cavity Wall Deflections
active, Most Current
Organization: | NASA |
Publication Date: | 20 February 2001 |
Status: | active |
Page Count: | 2 |
scope:
Description of Driving Event:
During the post modification pressure test, the fore and aft cavity walls deflected inward until it reached the full pressure (8.0 psi) deflection value at only 2psi. The test was stopped because of the large deflections present at only 2psi. An investigation was performed to determine the cause of the large deflection at 2psi. It was determined that the contractor had underestimated the cavity wall stiffness by a factor of 4.
Document History
NASA-LLIS-0925
February 20, 2001
Lessons Learned - KAO (Kuiper Airborne Observatory) Cavity Wall Deflections
Description of Driving Event:
During the post modification pressure test, the fore and aft cavity walls deflected inward until it reached the full pressure (8.0 psi) deflection value at only 2psi....