NFPA 22
Standard for Water Tanks for Private Fire Protection
Organization: | NFPA |
Publication Date: | 20 August 2010 |
Status: | inactive |
Page Count: | 1 |
scope:
This standard provides the minimum requirements for the design, construction, installation, and maintenance of tanks and accessory equipment that supply water for private fire protection, including the following:
Gravity tanks, suction tanks, pressure tanks, and
embankment-supported
Towers
Foundations
Pipe connections and fittings
Valve enclosures
Tank filling
Protection against freezing
Purpose.
The purpose of this standard is to provide a basis for the design, construction, operation, and maintenance of water tanks for private fire protection. Nothing in this standard shall prevent the use of systems, methods, or devices that are equivalent in quality, strength, fire resistance, effectiveness, and durability to those prescribed by this standard, provided technical documentation is made available to the authority having jurisdiction that demonstrates equivalency and the system, method, or device is appropriate for the intended purpose.