JSA - JIS C 9108
Electric vacuum cleaners
Organization: | JSA |
Publication Date: | 21 December 2009 |
Status: | inactive |
Page Count: | 55 |
ICS Code (Cleaning appliances): | 97.080 |
scope:
This Japanese Industrial Standard specifies electric vacuum cleaners for household with a rated power consumption of 100 W to 1000 W in which the back pressure of a blower driven by a motor is utilized and other vacuum cleaners of over 1000 W to and including 1500 W (hereafter referred to as "vacuum cleaner"). However, this Standard is not applicable to vacuum cleaners which have a rotating brush mechanically connected to the blower motor, vacuum cleaners in which a floor suction fitting is directly fixed to the cleaner body (hereafter referred to as "body") thus the floor suction fitting or the path is not separable, vacuum cleaners that require piping work and rechargeable vacuum cleaners and industrial-use vacuum cleaners.