DSF/ISO/FDIS 8611-3
Pallets for materials handling - Flat pallets - Part 3: Maximum working loads
pending
Organization: | DS |
Status: | pending |
Page Count: | 17 |
ICS Code (General purpose pallets): | 55.180.20 |
scope:
This part of ISO 8611 specifies the determination of maximum working load for new flat pallets with known payloads in different handling environments. It is not intended to apply to pallets with a fixed superstructure or a rigid, self-supporting container that can be mechanically attached to the pallet and which contributes to the strength of the pallet.
Document History
July 27, 2011
Pallets for materials handling - Flat pallets - Part 3: Maximum working loads
This Technical Specification proposes relevant test methods to determine a range of maximum working loads for different payloads and loading and support conditions, which depend on the nature of the...
DSF/ISO/FDIS 8611-3
Pallets for materials handling - Flat pallets - Part 3: Maximum working loads
This part of ISO 8611 specifies the determination of maximum working load for new flat pallets with known payloads in different handling environments. It is not intended to apply to pallets with a...