DS/EN 1993-1-7
Eurocode 3 - Design of steel structures - Part 1-7: Plated structures subject to out of plane loading
Organization: | DS |
Publication Date: | 13 April 2011 |
Status: | active |
Page Count: | 78 |
ICS Code (Metal structures): | 91.080.10 |
ICS Code (91.070.30): | 91.070.30 |
ICS Code (Technical aspects): | 91.010.30 |
scope:
EN 1993-1-7 provides basic design rules for the structural design of unstiffened and stiffened plates which are loaded by out of plane actions. It is intended to be used in conjunction with EN 1993-1-1 and the relevant application standards. This European Standard defines the design values of the resistances: the partial factor for resistances may be taken from National Annex. Recommended values are given in the relevant application standards. This Standard is concerned with the requirements for design against the ultimate limit state of: - plastic collapse; - cyclic plasticity; - buckling; - fatigue. Overall equilibrium of the structure (sliding, uplifting, overturning) is not included in this Standard, but is treated in EN 1993-1-1. Special considerations for specific applications may be found in the relevant applications parts of EN 1993. The rules in this Standard refer to plate segments in plated structures which may be stiffened or unstiffened. These plate segments may be individual plates or parts of a plated structure. They are loaded by out of plane actions.