AENOR - UNE-EN 62231
Composite station post insulators for substations with a.c. voltages greater than 1 000 V up to 245 kV - Definitions, test methods and acceptance criteria (IEC 62231:2006).
active, Most Current
Organization: | AENOR |
Publication Date: | 24 October 2007 |
Status: | active |
Page Count: | 38 |
ICS Code (Insulators): | 29.080.10 |
Document History
UNE-EN 62231
October 24, 2007
Composite station post insulators for substations with a.c. voltages greater than 1 000 V up to 245 kV - Definitions, test methods and acceptance criteria (IEC 62231:2006).
A description is not available for this item.