LUL - T0535
Air Hose- Low smoke Zero Halogen
inactive
Organization: | LUL |
Publication Date: | 1 November 2011 |
Status: | inactive |
Page Count: | 7 |
scope:
This Specification applies to Air Hoses used in association with pneumatic items of signalling equipment, including points and train stops.
PurposeĀ
The purpose of this Specification is to define requirements for flexible air hose, to be laid directly onto railway track ballast and crossing under traction current and running rails. The hose shall therefore have a voltage rating of 1000V.
The hose shall be suitable for running in both open and tunnel areas.
Document History
March 1, 2022
Air hose-low smoke zero halogen
This specification applies to air hoses used in association with pneumatic items of signalling equipment, including points and train stops. This specification shall be used by all those engaged in...
January 1, 2017
Air hose-low smoke zero halogen
This specification applies to air hoses used in association with pneumatic items of signalling equipment, including points and train stops.
Purpose
The purpose of this specification is to define...
T0535
November 1, 2011
Air Hose- Low smoke Zero Halogen
This Specification applies to Air Hoses used in association with pneumatic items of signalling equipment, including points and train stops.
PurposeĀ
The purpose of this Specification is to define...