ISO 10597
Road vehicles - Flat attachment fixing nuts for commercial vehicles - Test methods
active, Most Current
Buy Now
Organization: | ISO |
Publication Date: | 1 March 2012 |
Status: | active |
Page Count: | 14 |
ICS Code (Transmissions, suspensions): | 43.040.50 |
scope:
This International Standard specifies test methods and performance requirements for ensuring proper wheel or rim assembly on road vehicles by means of hexagonal nuts with a flat seating captive washer used with 18 mm, 20 mm and 22 mm studs. It is applicable to commercial vehicles as defined in ISO 3833 and to those nuts as specified in ISO 7575. It is not applicable to fasteners for less common or special applications.
Document History
ISO 10597
March 1, 2012
Road vehicles - Flat attachment fixing nuts for commercial vehicles - Test methods
This International Standard specifies test methods and performance requirements for ensuring proper wheel or rim assembly on road vehicles by means of hexagonal nuts with a flat seating captive...
November 15, 2004
Road vehicles Flat attachment fixing nuts for commercial vehicles Test methods
A description is not available for this item.
October 1, 1998
Commercial Road Vehicles - Flat Attachment Fixing Nuts - Test Methods
A description is not available for this item.