AIA/NAS - NA0078
NUT, SELF-LOCKING, PLATE, FIXED, ONE LUG, CRES, REDUCED RIVET SPACING, LOW HEIGHT, CBORE, 900 MPa, METRIC, 235 °C AND 425 °C
inactive
Buy Now
Organization: | AIA/NAS |
Publication Date: | 31 August 2012 |
Status: | inactive |
Page Count: | 3 |
Document History
January 29, 2021
NUT, SELF-LOCKING, PLATE, FIXED, ONE LUG, CRES, REDUCED RIVET SPACING, LOW HEIGHT, CBORE, 900 MPa, METRIC, 235 °C AND 425 °C
A description is not available for this item.
November 30, 2018
NUT, SELF-LOCKING, PLATE, FIXED, ONE LUG, CRES, REDUCED RIVET SPACING, LOW HEIGHT, CBORE, 900 MPa, METRIC, 235 °C AND 425 °C
A description is not available for this item.
NA0078
August 31, 2012
NUT, SELF-LOCKING, PLATE, FIXED, ONE LUG, CRES, REDUCED RIVET SPACING, LOW HEIGHT, CBORE, 900 MPa, METRIC, 235 °C AND 425 °C
A description is not available for this item.
July 1, 2001
Nut, Self-Locking, Plate, Fixed, One Lug, Cres, Reduced Rivet Spacing, Low Height, CBore, 900 MPa, Metric, 235 Deg C and 425 Deg C
A description is not available for this item.
January 1, 1990
Nut, Self-Locking, Plate, Fixed, One Lug Reduced Rivet Spacing, Low Height, C´Bored, 1100 MPa, Metric 235 Degrees C, 425 Degrees C
A description is not available for this item.