CEI EN 60252-2
A.C motor capacitors Part 2: Motor start capacitors
active, Most Current
Buy Now
Organization: | CEI |
Publication Date: | 1 January 2004 |
Status: | active |
Page Count: | 86 |
ICS Code (Paper and plastics capacitors): | 31.060.30 |
ICS Code (Power capacitors): | 31.060.70 |
scope:
This part of IEC 60252 applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains.
This standard covers impregnated or unimpregnated metallized motor start capacitors having a dielectric of paper or plastic film, or a combination of both and electrolytic motor start capacitors with non-solid electrolyte, with rated voltages up to and including 660 V.
Document History
CEI EN 60252-2
January 1, 2004
A.C motor capacitors Part 2: Motor start capacitors
This part of IEC 60252 applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains.
This...
January 1, 2004
A.C. motor capacitors - Part 2: Motor start capacitors
Questa Norma si applica ai condensatori di avviamento motori, destinati ad essere collegati agli avvolgimenti di motori asincroni alimentati da un sistema monofase a frequenza di rete. La Norma ha...