ASTM International - ASTM A178/A178M-02
Standard Specification for Electric-Resistance-Welded Carbon Steel and Carbon-Manganese Steel Boiler and Superheater Tubes
Organization: | ASTM International |
Publication Date: | 10 September 2002 |
Status: | inactive |
Page Count: | 4 |
ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification covers minimum-wall-thickne
Note 1-Type C and D tubes are not suitable for safe-ending for forge welding.
1.2 The tubing sizes and thicknesses usually furnished to this specification are 1/2 to 5 in. [12.7 to 127 mm] in outside diameter and 0.035 to 0.360 in. [0.9 to 9.1 mm], inclusive, in minimum wall thickness. Tubing having other dimensions may be furnished, provided such tubes comply with all other requirements of this specification.
1.3 Mechanical property requirements do not apply to tubing smaller than 1/8 in. [3.2 mm] in inside diameter or 0.015 in. [0.4 mm] in thickness.
1.4 Optional supplementary requirements are provided and when desired, shall be so stated in the order.
1.5 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.