SAE International - ARP581B
Universal Horizontal Field Maintenance Stand for 10,000 pound Weight Class Propulsion Units (48 inch and 30 inch Rail Gage)
active
Buy Now
Organization: | SAE International |
Publication Date: | 5 December 2012 |
Status: | active |
description:
This recommended practice covers a rail concept stand that may be used for horizontal disassembly and reassembly, and maintenance, incorporating certain design features which are defined herein.... View More
Document History
ARP581B
December 5, 2012
Universal Horizontal Field Maintenance Stand for 10,000 pound Weight Class Propulsion Units (48 inch and 30 inch Rail Gage)
This recommended practice covers a rail concept stand that may be used for horizontal disassembly and reassembly, and maintenance, incorporating certain design features which are defined herein....