JSA - JIS L 0801
General principles of testing methods for colour fastness
Organization: | JSA |
Publication Date: | 20 July 2011 |
Status: | active |
Page Count: | 25 |
ICS Code (Textiles in general): | 59.080.01 |
scope:
This Standard specifies the general and common requirements for testing the colour fastness of textiles and dyes.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 105-AOl : 2010 Textiles - Tests for colour fastness - Part AD1 : General principles of testing (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.