CEI EN 60704-2-4
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise Part 2: Particular requirements for washing machines and spin extractors
active, Most Current
Buy Now
Organization: | CEI |
Publication Date: | 1 January 2013 |
Status: | active |
Page Count: | 34 |
ICS Code (Laundry appliances): | 97.060 |
ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
scope:
General
These particular requirements apply to single unit electrical washing machines and the washing and spinning function of combined appliances for household and similar use and to spin extractors for household and similar use.
NOTE 101 For drying function, see IEC 60704-2-6.
Document History
September 1, 2020
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise Part 2: Particular requirements for washing machines and spin extractors
A description is not available for this item.
CEI EN 60704-2-4
January 1, 2013
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise Part 2: Particular requirements for washing machines and spin extractors
General
These particular requirements apply to single unit electrical washing machines and the washing and spinning function of combined appliances for household and similar use and to spin...
July 1, 2002
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2: Particular requirements for washing machines and spin extractors
La norma si applica alle singole lavabiancheria elettriche, alle singole funzioni di lavaggio e centrifuga di apparecchi combinati per uso domestico e similare e alle centrifughe...
April 1, 1998
Codice di prova per la determinazione del rumore aereo emesso dagli apparecchi elettrodomestici e similari. - Parte 2: Norme particolari per lavabiancheria e centrifughe asciugabiancheria
La Norma si applica alle singole lavabiancheria elettriche per uso domestico e similare e alle centrifughe asciugabiancheria. Scopo della norma รจ la descrizione del metodo per la misura del rumore...
January 1, 1991
Codice di prova per la determinazione del rumore aereo emesso dagli apparecchi elettrodomestici e similari. - Parte II: Norme particolari per lavabiancheria e centrifughe asciugabiancheria
Versione italiana della Norma CENELEC EN 60704-2-4, contestuale alla Pubblicazione IEC 704-2-4 (1989), la Norma si applica alle singole lavabiancheria elettriche per uso domestico e similare e alle...