SNV - SN EN 16292
Glass packaging - Screw finishes - Depressed threads
active, Most Current
Organization: | SNV |
Publication Date: | 1 May 2013 |
Status: | active |
Page Count: | 9 |
ICS Code (Bottles. Pots. Jars): | 55.100 |
scope:
This European Standard specifies the profiles of thread for all the screw neck finishes for metallic, plastic and metallo-plastic closures.
The depressed threads could be used on continuous thread finishes to reduce the thread depth at and adjacent to the mould parting line.
Depressed threads are only used on ≥ 28 mm Roll-On Pilferproof (ROPP) type finishes where the closure is formed on the neck finish.
Document History
SN EN 16292
May 1, 2013
Glass packaging - Screw finishes - Depressed threads
This European Standard specifies the profiles of thread for all the screw neck finishes for metallic, plastic and metallo-plastic closures.
The depressed threads could be used on continuous thread...