CENELEC - EN 60869-1
Fibre optic interconnecting devices and passive components - Fibre optic passive power control devices - Part 1: Generic specification
Organization: | CENELEC |
Publication Date: | 1 June 2013 |
Status: | inactive |
Page Count: | 40 |
ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 60869 applies to fibre optic power control devices.
These have all of the following general features:
- they are passive in that they contain no opto-electronic or other transducing elements;
- they have two ports for the transmission of optical power and control the transmitted power in a fixed or variable fashion;
- the ports are unconnectorized optical fibre tails or optical fibre pigtails with connectors.
This standard establishes generic requirements for the following passive optical devices:
- optical attenuator;
- optical fuse;
- optical power limiter.
Test and measurement procedures for the above products are described in IEC 61300-1, the IEC 61300-2 series and the 61300-3 series [1,2,3] 1.
1 References in square brackets refer to the Bibliography.