GME L 000 0369
PVC Rocker panel protection
Organization: | GME |
Publication Date: | 3 July 2013 |
Status: | active |
Page Count: | 10 |
scope:
Application:
This specification details the requirements of a PVC based paintable rocker panel coating.
The material is applied in the paint shop after ELPO bake and must be capable of being either manually or robotically applied.
The Minimum thickness is 100 μm.
It must provide a high level of abrasion resistance.
In addition the material is also intended to seal interior and exterior body joints against water, dust and air.
The material must be compatible with primer surfacer and topcoat systems.