ANSI - INCITS/ISO/IEC 9075-2
Information technology - Database languages - SQL - Part 2: Foundation (SQL/Foundation)
Organization: | ANSI |
Publication Date: | 1 January 2011 |
Status: | active |
Page Count: | 1,472 |
scope:
This part of ISO/IEC 9075 defines the data structures and basic operations on SQL-data. It provides functional capabilities for creating, accessing, maintaining, controlling, and protecting SQL-data.
This part of ISO/IEC 9075 specifies the syntax and semantics of a database language:
- For specifying and modifying the structure and the integrity constraints of SQL-data.
- For declaring and invoking operations on SQL-data and cursors.
- For declaring database language procedures.
- For embedding SQL-statements in a compilation unit that is otherwise written in a particular programming language (host language).
- For deriving an equivalent compilation unit in the host language. In that equivalent compilation unit, each embedded SQL-statement has been replaced by one or more statements in the host language, some of which invoke an SQL externally-invoked procedure that, when executed, has an effect equivalent to executing the SQL-statement.
- For direct invocation of SQL-statements.
- To support dynamic preparation and execution of SQL-statements.
This part of ISO/IEC 9075 provides a vehicle for portability of data definitions and compilation units between SQL-implementations.
This part of ISO/IEC 9075 provides a vehicle for interconnection
of SQL-implementations.