JSA - JIS B 1192
Ball screws
Organization: | JSA |
Publication Date: | 20 May 2013 |
Status: | inactive |
Page Count: | 50 |
ICS Code (Bolts, screws, studs): | 21.060.10 |
ICS Code (Other machine tool systems): | 25.060.99 |
scope:
This Standard specifies the ball screws. NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 3408-1: 2006 Ball screws-Part 1: Vocabulary and designation
ISO 3408-2: 1991 Ball screws-Part 2: Nominal diameters and nominal leads-Metric series
ISO 3408-3: 2006 Ball screws-Part 3: Acceptance conditions and acceptance tests (overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.