IEEE C37.20.3

Metal-Enclosed Interrupter Switchgear (1 kV–38 kV)

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 11 December 2013
Status: active
Page Count: 70
scope:

This standard covers metal-enclosed interrupter (MEI) switchgear assemblies containing, but not limited to, such devices as interrupter switches; selector switches; power fuses; circuit breakers; control, instrumentation and metering devices; and protective equipment. It includes, but is not specifically limited to, equipment for the control and protection of apparatus used for distribution of electrical power.

This standard is concerned with enclosed (rather than open), indoor and outdoor switchgear assemblies rated above 1 kV. It includes equipment that is part of primary and secondary unit substations. It does not include gas-insulated substation equipment or switching devices mounted integrally within a transformer enclosure.

Purpose

The purpose of this standard is to provide the usual service conditions, definition of ratings, preferred ratings, design and production tests, construction requirements, an application guide, and a guide for handling, storage, and installation for MEI switchgear.

Document History

June 29, 2023
Metal-Enclosed Interrupter Switchgear Rated above 1 kV AC up to and Including 48.3 kV AC
This standard covers metal-enclosed interrupter (MEI) switchgear assemblies where air at ambient pressure is the primary insulating medium. Individual components within the switchgear may use other...
IEEE C37.20.3
December 11, 2013
Metal-Enclosed Interrupter Switchgear (1 kV–38 kV)
This standard covers metal-enclosed interrupter (MEI) switchgear assemblies containing, but not limited to, such devices as interrupter switches; selector switches; power fuses; circuit breakers;...
March 17, 2001
Metal-Enclosed Interrupter Switchgear
This standard covers metal-enclosed interrupter (MEI) switchgear assemblies containing, but not limited to, such devices as interrupter switches; selector switches; power fuses; control,...
March 17, 2001
Metal-Enclosed Interrupter Switchgear
This standard covers metal-enclosed interrupter (MEI) switchgear assemblies containing, but not limited to, such devices as interrupter switches; selector switches; power fuses; control,...
January 1, 1987
Metal-Enclosed Interrupter Switchgear
This standard covers metal-enclosed interrupter switchgear assemblies containing but not limited to such devices as interrupter/switches, selector switches, power fuses, control, instrumentation and...

References

Advertisement