DSF/prEN ISO 1288-5 rev
Glass in building - Determination of the bending strength of glass - Part 5: Coaxial double-ring test on flat specimens with small test surface areas (ISO/DIS 1288-5:2014)
Organization: | DS |
Status: | pending |
Page Count: | 16 |
ICS Code (Glass in building): | 81.040.20 |
scope:
This International Standard specifies a method for determining the comparative bending strength of glass for use in buildings, excluding the effects of the edges. NOTE See 5.1.4 in ISO 1288-1 for an explanation as to why this test method should only be used for comparing the strength of types of glass, and not for assessing strength for design purposes. The limitations of this part of this International Standard are described in ISO 1288-1. ISO 1288-1 should be read in conjunction with this part of this International Standard. This test method is not suitable for patterned glass..