HUD - 24 CFR PART 3400
SAFE MORTGAGE LICENSING ACT
Organization: | HUD |
Publication Date: | 1 April 2014 |
Status: | active |
Page Count: | 17 |
scope:
Purpose.
(a) This part implements HUD's responsibilities under the Secure and Fair Enforcement for Mortgage Licensing Act of 2008 (SAFE Act) (12 U.S.C. 5101-5116). The SAFE Act strives to enhance consumer protection and reduce fraud by directing states to adopt minimum uniform standards for the licensing and registration of residential mortgage loan originators and to participate in a nationwide mortgage licensing system and registry database of residential mortgage loan originators. Under the SAFE Act, if HUD determines that a state's loan origination licensing system does not meet the minimum requirements of the SAFE Act, HUD is charged with establishing and implementing a system for all loan originators in that state. Additionally, if at any time HUD determines that the nationwide mortgage licensing system and registry is failing to meet the SAFE Act's requirements, HUD is charged with establishing and maintaining a licensing and registry database for loan originators.
(b) Subpart A establishes the definitions applicable to this part. Subpart B provides the minimum standards that a state must meet in licensing loan originators, including standards for whom a state must require to be licensed, and sets forth HUD's procedure for determining a state's compliance with the minimum standards. Subpart C provides the requirements that HUD will apply in any state that HUD determines has not established a licensing and registration system in compliance with the minimum standards of the SAFE Act. Subpart D provides minimum requirements for the administration of the Nationwide Mortgage Licensing System and Registry. Subpart E clarifies HUD's enforcement authority in states in which it operates a state licensing system.