MODUK - DEF STAN 61-12: PT16 SEC1
Wires, Cords, and Cables, Electrical - Metric Units Part 16: Section 1: Wires Electrical (Aerial (Antenna) Wires)
active, Most Current
Buy Now
Organization: | MODUK |
Publication Date: | 22 January 1977 |
Status: | active |
Page Count: | 14 |
scope:
INTRODUCTION
This specification relates to the requirements for antenna wires details of which are shown in the Tables as follows:
TABLE I(A) One size of bare plain annealed high conductivity copper wire.
TABIE I(B) One size of bare plain phosphor-bronze or silicon-bronze wire.
TABLE I(C) Five sizes of bare plain copper-cadmium wire.
TABLE I(D) Two sizes of black enamel covered annealed high conductivity copper wire.
Document History
DEF STAN 61-12: PT16 SEC1
January 22, 1977
Wires, Cords, and Cables, Electrical - Metric Units Part 16: Section 1: Wires Electrical (Aerial (Antenna) Wires)
INTRODUCTION
This specification relates to the requirements for antenna wires details of which are shown in the Tables as follows:
TABLE I(A) One size of bare plain annealed high conductivity...