DS/EN 13025-1
Packaging - Light gauge metal containers - Part 1: Nominal filling volumes for round, cylindrical and tapered general use metal containers up to 40 000 ml
active, Most Current
Buy Now
Organization: | DS |
Publication Date: | 22 November 2005 |
Status: | active |
Page Count: | 11 |
ICS Code (Cans. Tins. Tubes): | 55.120 |
ICS Code (Barrels. Drums. Canisters): | 55.140 |
scope:
This European Standard specifies the range of nominal filling volumes in common use for round cylindrical and tapered general use containers of up to 40 000 ml volumetric capacity, metal thickness not exceeding 0,49 mm nominal.
Recommended diameters related to this range of nominal filling volumes are shown in an Annex A to this European Standard.
Document History
DS/EN 13025-1
November 22, 2005
Packaging - Light gauge metal containers - Part 1: Nominal filling volumes for round, cylindrical and tapered general use metal containers up to 40 000 ml
This European Standard specifies the range of nominal filling volumes in common use for round cylindrical and tapered general use containers of up to 40 000 ml volumetric capacity, metal thickness...