FORD - ESA-M21P2-A2
CORROSION PROTECTIVE COATING, ZINC/CHROMATE/ ORGANIC TYPE - 240 h ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Organization: | FORD |
Publication Date: | 28 January 2004 |
Status: | inactive |
Page Count: | 2 |
scope:
1. SCOPE
These specifications define four performance levels of a proprietary corrosion protection coating for steel which is heat converted from an aqueous dispersion of zinc flake, chromium salts, and organic materials.
Document History
ESA-M21P2-A2
January 28, 2004
CORROSION PROTECTIVE COATING, ZINC/CHROMATE/ ORGANIC TYPE - 240 h ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
These specifications define four performance levels of a proprietary corrosion protection coating for steel which is heat converted from an aqueous dispersion of zinc flake, chromium salts,...
March 28, 1983
CORROSION PROTECTIVE COATING, ZINC/CHROMATE/ ORGANIC TYPE - 240H
1. SCOPE These specifications define four performance levels of a proprietary corrosion protection coating for steel which is heat converted from an aqueous dispersion of zinc flake, chromium salts,...